multicomp PRO Current Sense Res, 0R04, 0.5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12DTWSR040

Description
CURRENT SENSE RES, 0R04, 0.5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 0.5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 0.5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1115 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 0.5%, 2 W, 2512; Resistance Multicomp Pro
46AC1115
Current Sense Res, 0R04, 0.5%, 2 W, 2512; Resistance Multicomp Pro 46AC1115
CURRENT SENSE RES, 0R04, 0.5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 0.5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R04, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1097 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1097
Current Sense Res, 0R04, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1097
CURRENT SENSE RES, 0R04, 0.5%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 0.5%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1115
Product Name Current Sense Res, 0R04, 0.5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers