multicomp PRO Current Sense Res, 0R022, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR022

Description
CURRENT SENSE RES, 0R022, 0.5%, 2 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 0.5%, 2 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1109 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5%, 2 W; Resistance Multicomp Pro
46AC1109
Current Sense Res, 0R022, 0.5%, 2 W; Resistance Multicomp Pro 46AC1109
CURRENT SENSE RES, 0R022, 0.5%, 2 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5%, 2 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1091 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1091
Current Sense Res, 0R022, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1091
CURRENT SENSE RES, 0R022, 0.5%, 2W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5%, 2W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1109
Product Name Current Sense Res, 0R022, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details