multicomp PRO Current Sense Res, 0R009, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR009

Description
CURRENT SENSE RES, 0R009, 0.5%, 2 W; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 0.5%, 2 W; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 0.5%, 2 W; Resistance Multicomp Pro
46AC1103
Current Sense Res, 0R009, 0.5%, 2 W; Resistance Multicomp Pro 46AC1103
CURRENT SENSE RES, 0R009, 0.5%, 2 W; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 0.5%, 2 W; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1085 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1085
Current Sense Res, 0R009, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1085
CURRENT SENSE RES, 0R009, 0.5%, 2W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 0.5%, 2W, 2512; Resistance:0.009ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1103
Product Name Current Sense Res, 0R009, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138606DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2414927 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers