multicomp PRO Current Sense Res, 0R008, 0.5%, 2 W; Resistance Multicomp Pro MCLRP12DTWSR008

Description
CURRENT SENSE RES, 0R008, 0.5%, 2 W; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 0.5%, 2 W; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 0.5%, 2 W; Resistance Multicomp Pro - 46AC1102 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 0.5%, 2 W; Resistance Multicomp Pro
46AC1102
Current Sense Res, 0R008, 0.5%, 2 W; Resistance Multicomp Pro 46AC1102
CURRENT SENSE RES, 0R008, 0.5%, 2 W; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 0.5%, 2 W; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 0.5%, 2W, 2512; Resistance Multicomp Pro - 51AK1084 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 0.5%, 2W, 2512; Resistance Multicomp Pro
51AK1084
Current Sense Res, 0R008, 0.5%, 2W, 2512; Resistance Multicomp Pro 51AK1084
CURRENT SENSE RES, 0R008, 0.5%, 2W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 0.5%, 2W, 2512; Resistance:0.008ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1102
Product Name Current Sense Res, 0R008, 0.5%, 2 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL2R033J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2414925 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers