The Current Sense Resistor, part number 46AC1086, is a low ohm metal strip chip resistor designed for applications in power management and DC-DC converters. It features a resistance value of 0.033 ohms with a tolerance of ±0.5% and a power rating of 3 watts. The resistor operates within a wide temperature range of -55°C to +170°C, making it suitable for various environmental conditions. It has a low temperature coefficient of resistance (TCR) of ±50 PPM/°C, ensuring stable performance across temperature variations. The component is packaged in a 2512 case style, which is compatible with standard PCB layouts. This resistor is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.
CURRENT SENSE RES, 0R033, 0.5%, 3 W; Resistance:0.033ohm;
CURRENT SENSE RES, 0R033, 0.5%, 3W, 2512; Resistance:0.033ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC1086 |
| Product Name | Current Sense Res, 0R033, 0.5%, 3 W; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512 |
| Resistance Range | 0.0330 ohms |