multicomp PRO Current Sense Res, 0R07, 0.5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12DTDRR070

Description
CURRENT SENSE RES, 0R07, 0.5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R07, 0.5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R07, 0.5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1047 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 0.5%, 3 W, 2512; Resistance Multicomp Pro
46AC1047
Current Sense Res, 0R07, 0.5%, 3 W, 2512; Resistance Multicomp Pro 46AC1047
CURRENT SENSE RES, 0R07, 0.5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 0.5%, 3 W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R07, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1030 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R07, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1030
Current Sense Res, 0R07, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1030
CURRENT SENSE RES, 0R07, 0.5%, 3W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R07, 0.5%, 3W, 2512; Resistance:0.07ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1047
Product Name Current Sense Res, 0R07, 0.5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details