multicomp PRO Current Sense Res, 0R04, 0.5%, 3 W, 2512; Resistance Multicomp Pro MCLRP12DTDRR040

Description
CURRENT SENSE RES, 0R04, 0.5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 0.5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 0.5%, 3 W, 2512; Resistance Multicomp Pro - 46AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 0.5%, 3 W, 2512; Resistance Multicomp Pro
46AC1042
Current Sense Res, 0R04, 0.5%, 3 W, 2512; Resistance Multicomp Pro 46AC1042
CURRENT SENSE RES, 0R04, 0.5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 0.5%, 3 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R04, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1025 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1025
Current Sense Res, 0R04, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1025
CURRENT SENSE RES, 0R04, 0.5%, 3W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 0.5%, 3W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1042
Product Name Current Sense Res, 0R04, 0.5%, 3 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details