multicomp PRO Current Sense Res, 0R039, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTDRR039

Description
CURRENT SENSE RES, 0R039, 0.5%, 3 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R039, 0.5%, 3 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1041, features a resistance value of 0.039 ohms with a tolerance of ±0.5%. It is designed for high power applications, rated at 3 watts, and constructed using a metal strip element. The resistor operates effectively within a temperature range of -55°C to +170°C, making it suitable for various environmental conditions. This component is part of the MCLRP series, which is known for its low temperature coefficient of resistance (TCR) down to ±50 PPM/°C. The resistor is packaged in a 2512 case style, which is compatible with standard PCB layouts. It is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for applications in power management and DC-DC converters.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 46AC1041, features a resistance value of 0.039 ohms with a tolerance of ±0.5%. It is designed for high power applications, rated at 3 watts, and constructed using a metal strip element. The resistor operates effectively within a temperature range of -55°C to +170°C, making it suitable for various environmental conditions. This component is part of the MCLRP series, which is known for its low temperature coefficient of resistance (TCR) down to ±50 PPM/°C. The resistor is packaged in a 2512 case style, which is compatible with standard PCB layouts. It is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for applications in power management and DC-DC converters.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R039, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 0.5%, 3 W; Resistance Multicomp Pro
46AC1041
Current Sense Res, 0R039, 0.5%, 3 W; Resistance Multicomp Pro 46AC1041
CURRENT SENSE RES, 0R039, 0.5%, 3 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 0.5%, 3 W; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R039, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1024 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R039, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1024
Current Sense Res, 0R039, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1024
CURRENT SENSE RES, 0R039, 0.5%, 3W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R039, 0.5%, 3W, 2512; Resistance:0.039ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1041
Product Name Current Sense Res, 0R039, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details