TE Connectivity Chip Resistor - Surface Mount RL73K3AR12JTE

Description
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126491TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126491TR-ND
Chip Resistor - Surface Mount A126491TR-ND
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126491DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126491DKR-ND
Chip Resistor - Surface Mount A126491DKR-ND
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126491CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126491CT-ND
Chip Resistor - Surface Mount A126491CT-ND
120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 3A R12 5% 4K RL ( CGS ) - RL73K3AR12JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R12 5% 4K RL ( CGS )
RL73K3AR12JTE
Fixed Resistors; RL73K 3A R12 5% 4K RL ( CGS ) RL73K3AR12JTE
Fixed Resistors; RL73K 3A R12 5% 4K RL ( CGS )

Fixed Resistors; RL73K 3A R12 5% 4K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A126491TR-ND RL73K3AR12JTE
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 3A R12 5% 4K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138614TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details