multicomp PRO Current Sense Res, 0R033, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTDRR033

Description
CURRENT SENSE RES, 0R033, 0.5%, 3 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R033, 0.5%, 3 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R033, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 0.5%, 3 W; Resistance Multicomp Pro
46AC1039
Current Sense Res, 0R033, 0.5%, 3 W; Resistance Multicomp Pro 46AC1039
CURRENT SENSE RES, 0R033, 0.5%, 3 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 0.5%, 3 W; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1022 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1022
Current Sense Res, 0R033, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1022
CURRENT SENSE RES, 0R033, 0.5%, 3W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 0.5%, 3W, 2512; Resistance:0.033ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1039
Product Name Current Sense Res, 0R033, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details