multicomp PRO Current Sense Res, 0R022, 0.5%, 3 W; Resistance Multicomp Pro MCLRP12DTDRR022

Description
CURRENT SENSE RES, 0R022, 0.5%, 3 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 0.5%, 3 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 0.5%, 3 W; Resistance Multicomp Pro - 46AC1036 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5%, 3 W; Resistance Multicomp Pro
46AC1036
Current Sense Res, 0R022, 0.5%, 3 W; Resistance Multicomp Pro 46AC1036
CURRENT SENSE RES, 0R022, 0.5%, 3 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5%, 3 W; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 0.5%, 3W, 2512; Resistance Multicomp Pro - 51AK1019 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 0.5%, 3W, 2512; Resistance Multicomp Pro
51AK1019
Current Sense Res, 0R022, 0.5%, 3W, 2512; Resistance Multicomp Pro 51AK1019
CURRENT SENSE RES, 0R022, 0.5%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 0.5%, 3W, 2512; Resistance:0.022ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1036
Product Name Current Sense Res, 0R022, 0.5%, 3 W; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details