multicomp PRO Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Multicomp Pro MCLRP06JTETR010

Description
CURRENT SENSE RES, 0R01, 5%, 1 W, 1206; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 5%, 1 W, 1206; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Multicomp Pro - 46AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Multicomp Pro
46AC1024
Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Multicomp Pro 46AC1024
CURRENT SENSE RES, 0R01, 5%, 1 W, 1206; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 1 W, 1206; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 5%, 1W, 1206; Resistance Multicomp Pro - 51AK1012 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 1W, 1206; Resistance Multicomp Pro
51AK1012
Current Sense Res, 0R01, 5%, 1W, 1206; Resistance Multicomp Pro 51AK1012
CURRENT SENSE RES, 0R01, 5%, 1W, 1206; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 1W, 1206; Resistance:0.01ohm; Product Range:LRP Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1024 51AK1012
Product Name Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Multicomp Pro Current Sense Res, 0R01, 5%, 1W, 1206; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 1206 1206
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details