The Electrolytic Capacitor, Snap-In, LPR Series, part number 55T0556, has a capacitance of 560 µF with a tolerance of ±20% at 20°C and 120Hz. It operates at a rated voltage of 400 V and is designed for a temperature range of -40°C to +85°C. The capacitor features specially designed terminals that allow for direct soldering to printed circuit boards, eliminating the need for holders. It is RoHS compliant, making it suitable for environmentally conscious applications. The leakage current is specified as I = 0.02CV or 3,000 µA maximum after 3 minutes. This capacitor is suitable for applications requiring high capacitance and reliability in a compact form factor.
Electrolytic Capacitor, Snap-in, LPR Series, 560 F, 20%, 400 V, 35 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T0556 |
| Product Name | Electrolytic Capacitor, Snap-In, Lpr Series, 560 F, 20%, 400 V, 35 Mm Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed |