multicomp PRO Cap, 15000Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCLPR16V159M22X35

Description
CAP, 15000UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes
Description
CAP, 15000UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15000Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 97K4411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
97K4411
Cap, 15000Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 97K4411
CAP, 15000UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, 15000UF, 16V, ALU ELEC, QC/SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4411
Product Name Cap, 15000Uf, 16V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers