multicomp PRO Electrolytic Capacitor, Snap-In, Lpr Series, 8200 F, 20%, 100 V, 35 Mm Rohs Compliant Multicomp Pro MCLPR100V828M35X60

Description
Electrolytic Capacitor, Snap-in, LPR Series, 8200 F, 20%, 100 V, 35 mm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Snap-in, LPR Series, 8200 F, 20%, 100 V, 35 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Snap-In, Lpr Series, 8200 F, 20%, 100 V, 35 Mm Rohs Compliant Multicomp Pro - 55T0508 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Lpr Series, 8200 F, 20%, 100 V, 35 Mm Rohs Compliant Multicomp Pro
55T0508
Electrolytic Capacitor, Snap-In, Lpr Series, 8200 F, 20%, 100 V, 35 Mm Rohs Compliant Multicomp Pro 55T0508
Electrolytic Capacitor, Snap-in, LPR Series, 8200 F, 20%, 100 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, LPR Series, 8200 F, 20%, 100 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0508
Product Name Electrolytic Capacitor, Snap-In, Lpr Series, 8200 F, 20%, 100 V, 35 Mm Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers