multicomp PRO Cap, 4700Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro MCLPR100V478M30X50

Description
CAP, 4700UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
Datasheet
Description
CAP, 4700UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro - 97K4409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
97K4409
Cap, 4700Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro 97K4409
CAP, 4700UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAP, 4700UF, 100V, ALU ELEC, QC/SNAP-IN; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4409
Product Name Cap, 4700Uf, 100V, Alu Elec, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details