multicomp PRO Led, Blinking, 5Mm, Yellow; Product Range Multicomp Pro MCLF056YD

Description
LED, BLINKING, 5MM, YELLOW; Product Range:MCLF056 Series; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:9.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 5MM, YELLOW; Product Range:MCLF056 Series; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:9.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 5Mm, Yellow; Product Range Multicomp Pro - 14N9368 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, Yellow; Product Range Multicomp Pro
14N9368
Led, Blinking, 5Mm, Yellow; Product Range Multicomp Pro 14N9368
LED, BLINKING, 5MM, YELLOW; Product Range:MCLF056 Series; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:9.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes

LED, BLINKING, 5MM, YELLOW; Product Range:MCLF056 Series; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:9.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9368
Product Name Led, Blinking, 5Mm, Yellow; Product Range Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details