multicomp PRO Led, Blinking, 5Mm, High Red; Product Range Multicomp Pro MCLF056MD

Description
LED, BLINKING, 5MM, HIGH RED; Product Range:MCLF056 Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:10mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Current If:30mARoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 5MM, HIGH RED; Product Range:MCLF056 Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:10mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Current If:30mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 5Mm, High Red; Product Range Multicomp Pro - 14N9366 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, High Red; Product Range Multicomp Pro
14N9366
Led, Blinking, 5Mm, High Red; Product Range Multicomp Pro 14N9366
LED, BLINKING, 5MM, HIGH RED; Product Range:MCLF056 Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:10mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Current If:30mARoHS Compliant: Yes

LED, BLINKING, 5MM, HIGH RED; Product Range:MCLF056 Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:10mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Current If:30mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9366
Product Name Led, Blinking, 5Mm, High Red; Product Range Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details