multicomp PRO Led, Blinking, 5Mm, Green; Product Range Multicomp Pro MCLF056GD

Description
LED, BLINKING, 5MM, GREEN; Product Range:MCLF056 Series; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:8.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes
Description
LED, BLINKING, 5MM, GREEN; Product Range:MCLF056 Series; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:8.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 5Mm, Green; Product Range Multicomp Pro - 14N9365 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, Green; Product Range Multicomp Pro
14N9365
Led, Blinking, 5Mm, Green; Product Range Multicomp Pro 14N9365
LED, BLINKING, 5MM, GREEN; Product Range:MCLF056 Series; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:8.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes

LED, BLINKING, 5MM, GREEN; Product Range:MCLF056 Series; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:8.8mcd; Blinking Frequency Min:2Hz; Blinking Frequency Max:2.8Hz; Operating Voltage Min:3V; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9365
Product Name Led, Blinking, 5Mm, Green; Product Range Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SMLP13BC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers