multicomp PRO Led, Red, T-3/4 (1.8Mm), 6.5Mcd, 627Nm; Led Color Multicomp Pro MCL914MD

Description
LED, RED, T-3/4 (1.8MM), 6.5MCD, 627NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:6.5mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-3/4 (1.8MM), 6.5MCD, 627NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:6.5mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3/4 (1.8Mm), 6.5Mcd, 627Nm; Led Color Multicomp Pro - 14N9477 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3/4 (1.8Mm), 6.5Mcd, 627Nm; Led Color Multicomp Pro
14N9477
Led, Red, T-3/4 (1.8Mm), 6.5Mcd, 627Nm; Led Color Multicomp Pro 14N9477
LED, RED, T-3/4 (1.8MM), 6.5MCD, 627NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:6.5mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

LED, RED, T-3/4 (1.8MM), 6.5MCD, 627NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:6.5mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9477
Product Name Led, Red, T-3/4 (1.8Mm), 6.5Mcd, 627Nm; Led Color Multicomp Pro
LED Package: T-3/4 (1.8mm)
LED Type Red; Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details