multicomp PRO Led, Green, T-3/4 (1.8Mm), 5.8Mcd, 570Nm; Led Color Multicomp Pro MCL914GD

Description
LED, GREEN, T-3/4 (1.8MM), 5.8MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.8mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-3/4 (1.8MM), 5.8MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.8mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-3/4 (1.8Mm), 5.8Mcd, 570Nm; Led Color Multicomp Pro - 14N9476 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3/4 (1.8Mm), 5.8Mcd, 570Nm; Led Color Multicomp Pro
14N9476
Led, Green, T-3/4 (1.8Mm), 5.8Mcd, 570Nm; Led Color Multicomp Pro 14N9476
LED, GREEN, T-3/4 (1.8MM), 5.8MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.8mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-3/4 (1.8MM), 5.8MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.8mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9476
Product Name Led, Green, T-3/4 (1.8Mm), 5.8Mcd, 570Nm; Led Color Multicomp Pro
LED Package: T-3/4 (1.8mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details