multicomp PRO Led, Yellow, T-1 (3Mm), 6.4Mcd, 590Nm; Led Color Multicomp Pro MCL514YD

Description
LED, YELLOW, T-1 (3MM), 6.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:6.4mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 6.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:6.4mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 6.4Mcd, 590Nm; Led Color Multicomp Pro - 14N9473 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 6.4Mcd, 590Nm; Led Color Multicomp Pro
14N9473
Led, Yellow, T-1 (3Mm), 6.4Mcd, 590Nm; Led Color Multicomp Pro 14N9473
LED, YELLOW, T-1 (3MM), 6.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:6.4mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 6.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:6.4mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9473
Product Name Led, Yellow, T-1 (3Mm), 6.4Mcd, 590Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 467 nm (4670 Å)
View Details
3 suppliers