multicomp PRO Led, Red, T-1 (3Mm), 1.6Mcd, 650Nm; Led Color Multicomp Pro MCL514PD

Description
LED, RED, T-1 (3MM), 1.6MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 1.6MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 1.6Mcd, 650Nm; Led Color Multicomp Pro - 14N9471 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 1.6Mcd, 650Nm; Led Color Multicomp Pro
14N9471
Led, Red, T-1 (3Mm), 1.6Mcd, 650Nm; Led Color Multicomp Pro 14N9471
LED, RED, T-1 (3MM), 1.6MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 1.6MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.6mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9471
Product Name Led, Red, T-1 (3Mm), 1.6Mcd, 650Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details