multicomp PRO Led, Red, T-1 (3Mm), 9.5Mcd, 625Nm; Led Color Multicomp Pro MCL514MD

Description
LED, RED, T-1 (3MM), 9.5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 9.5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 9.5Mcd, 625Nm; Led Color Multicomp Pro - 14N9470 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 9.5Mcd, 625Nm; Led Color Multicomp Pro
14N9470
Led, Red, T-1 (3Mm), 9.5Mcd, 625Nm; Led Color Multicomp Pro 14N9470
LED, RED, T-1 (3MM), 9.5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 9.5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:9.5mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9470
Product Name Led, Red, T-1 (3Mm), 9.5Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details