multicomp PRO Led, Green, T-1 (3Mm), 10Mcd, 570Nm; Led Color Multicomp Pro MCL514GD

Description
LED, GREEN, T-1 (3MM), 10MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 10MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 10Mcd, 570Nm; Led Color Multicomp Pro - 14N9469 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 10Mcd, 570Nm; Led Color Multicomp Pro
14N9469
Led, Green, T-1 (3Mm), 10Mcd, 570Nm; Led Color Multicomp Pro 14N9469
LED, GREEN, T-1 (3MM), 10MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 10MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:10mcd; Viewing Angle:76°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9469
Product Name Led, Green, T-1 (3Mm), 10Mcd, 570Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details