multicomp PRO Led, Amber, T-1 (3Mm), 8.5Mcd, 606Nm; Led Color Multicomp Pro MCL514BD

Description
LED, AMBER, T-1 (3MM), 8.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, T-1 (3MM), 8.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 (3Mm), 8.5Mcd, 606Nm; Led Color Multicomp Pro - 14N9468 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 (3Mm), 8.5Mcd, 606Nm; Led Color Multicomp Pro
14N9468
Led, Amber, T-1 (3Mm), 8.5Mcd, 606Nm; Led Color Multicomp Pro 14N9468
LED, AMBER, T-1 (3MM), 8.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 (3MM), 8.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9468
Product Name Led, Amber, T-1 (3Mm), 8.5Mcd, 606Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Amber
Peak Wavelength 606 nm (6060 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details