multicomp PRO Led, Orange, T-1 (3Mm), 8.5Mcd, 625Nm; Led Color Multicomp Pro MCL514AD

Description
LED, ORANGE, T-1 (3MM), 8.5MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 (3MM), 8.5MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 (3Mm), 8.5Mcd, 625Nm; Led Color Multicomp Pro - 14N9467 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 8.5Mcd, 625Nm; Led Color Multicomp Pro
14N9467
Led, Orange, T-1 (3Mm), 8.5Mcd, 625Nm; Led Color Multicomp Pro 14N9467
LED, ORANGE, T-1 (3MM), 8.5MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 8.5MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8.5mcd; Viewing Angle:76°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9467
Product Name Led, Orange, T-1 (3Mm), 8.5Mcd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 90-C503B-BCN-CX0Y0452CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers