multicomp PRO Led, Yellow, 5Mm X 2Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro MCL453YD

Description
LED, YELLOW, 5MM X 2MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 5MM X 2MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 5Mm X 2Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro - 14N9466 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 5Mm X 2Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro
14N9466
Led, Yellow, 5Mm X 2Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro 14N9466
LED, YELLOW, 5MM X 2MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes

LED, YELLOW, 5MM X 2MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9466
Product Name Led, Yellow, 5Mm X 2Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Luminous Intensity 3.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ASMT-CR00TR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 637 nm (6370 Å)
View Details
3 suppliers