multicomp PRO Led, Red, 5Mm X 2Mm, 12Mcd, 643Nm; Led Color Multicomp Pro MCL453SRD

Description
LED, RED, 5MM X 2MM, 12MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 2MM, 12MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 2Mm, 12Mcd, 643Nm; Led Color Multicomp Pro - 14N9465 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 12Mcd, 643Nm; Led Color Multicomp Pro
14N9465
Led, Red, 5Mm X 2Mm, 12Mcd, 643Nm; Led Color Multicomp Pro 14N9465
LED, RED, 5MM X 2MM, 12MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 5MM X 2MM, 12MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9465
Product Name Led, Red, 5Mm X 2Mm, 12Mcd, 643Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Luminous Intensity 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers