multicomp PRO Led, Red, 5Mm X 2Mm, 1.2Mcd, 650Nm; Led Color Multicomp Pro MCL453PD

Description
LED, RED, 5MM X 2MM, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 2MM, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 2Mm, 1.2Mcd, 650Nm; Led Color Multicomp Pro - 14N9464 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 1.2Mcd, 650Nm; Led Color Multicomp Pro
14N9464
Led, Red, 5Mm X 2Mm, 1.2Mcd, 650Nm; Led Color Multicomp Pro 14N9464
LED, RED, 5MM X 2MM, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 5MM X 2MM, 1.2MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:1.2mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9464
Product Name Led, Red, 5Mm X 2Mm, 1.2Mcd, 650Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Luminous Intensity 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details