multicomp PRO Led, Red, 5Mm X 2Mm, 3.8Mcd, 625Nm; Led Color Multicomp Pro MCL453MD

Description
LED, RED, 5MM X 2MM, 3.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3.8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 2MM, 3.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3.8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 2Mm, 3.8Mcd, 625Nm; Led Color Multicomp Pro - 14N9463 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 3.8Mcd, 625Nm; Led Color Multicomp Pro
14N9463
Led, Red, 5Mm X 2Mm, 3.8Mcd, 625Nm; Led Color Multicomp Pro 14N9463
LED, RED, 5MM X 2MM, 3.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3.8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 5MM X 2MM, 3.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:3.8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9463
Product Name Led, Red, 5Mm X 2Mm, 3.8Mcd, 625Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Luminous Intensity 3.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAS-CZ0C0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers