multicomp PRO Led, Green, 5Mm X 2Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro MCL453GD

Description
LED, GREEN, 5MM X 2MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:120°; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet
Description
LED, GREEN, 5MM X 2MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:120°; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 5Mm X 2Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro - 14N9462 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro
14N9462
Led, Green, 5Mm X 2Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro 14N9462
LED, GREEN, 5MM X 2MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:120°; Lens Shape:RectangularRoH S Compliant: Yes

LED, GREEN, 5MM X 2MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:120°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9462
Product Name Led, Green, 5Mm X 2Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Luminous Intensity 3.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details