multicomp PRO Led, Amber, 5Mm X 2Mm, 3.6Mcd, 606Nm; Led Color Multicomp Pro MCL453BD

Description
LED, AMBER, 5MM X 2MM, 3.6MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:3.6mcd; Viewing Angle:120°; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet
Description
LED, AMBER, 5MM X 2MM, 3.6MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:3.6mcd; Viewing Angle:120°; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 5Mm X 2Mm, 3.6Mcd, 606Nm; Led Color Multicomp Pro - 14N9461 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 5Mm X 2Mm, 3.6Mcd, 606Nm; Led Color Multicomp Pro
14N9461
Led, Amber, 5Mm X 2Mm, 3.6Mcd, 606Nm; Led Color Multicomp Pro 14N9461
LED, AMBER, 5MM X 2MM, 3.6MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:3.6mcd; Viewing Angle:120°; Lens Shape:RectangularRoH S Compliant: Yes

LED, AMBER, 5MM X 2MM, 3.6MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:3.6mcd; Viewing Angle:120°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9461
Product Name Led, Amber, 5Mm X 2Mm, 3.6Mcd, 606Nm; Led Color Multicomp Pro
LED Type Amber
Peak Wavelength 606 nm (6060 Å)
Viewing Angle 120 degrees
Luminous Intensity 3.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details