multicomp PRO Led, Yellow, 5Mm X 5Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro MCL293YD

Description
LED, YELLOW, 5MM X 5MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 5MM X 5MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 5Mm X 5Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro - 14N9458 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 5Mm X 5Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro
14N9458
Led, Yellow, 5Mm X 5Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro 14N9458
LED, YELLOW, 5MM X 5MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

LED, YELLOW, 5MM X 5MM, 3.4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3.4mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9458
Product Name Led, Yellow, 5Mm X 5Mm, 3.4Mcd, 590Nm; Led Color Multicomp Pro
LED Package: 5mm x 5mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details