multicomp PRO Led, Red, 5Mm X 5Mm, 20Mcd, 643Nm; Led Color Multicomp Pro MCL293SRD

Description
LED, RED, 5MM X 5MM, 20MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:20mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes
Description
LED, RED, 5MM X 5MM, 20MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:20mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 5Mm, 20Mcd, 643Nm; Led Color Multicomp Pro - 14N9457 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 5Mm, 20Mcd, 643Nm; Led Color Multicomp Pro
14N9457
Led, Red, 5Mm X 5Mm, 20Mcd, 643Nm; Led Color Multicomp Pro 14N9457
LED, RED, 5MM X 5MM, 20MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:20mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes

LED, RED, 5MM X 5MM, 20MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:20mcd; Viewing Angle:150°; Lens Shape:Square RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9457
Product Name Led, Red, 5Mm X 5Mm, 20Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 5mm x 5mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details