multicomp PRO Led, Green, 5Mm X 5Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro MCL293GD

Description
LED, GREEN, 5MM X 5MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 5MM X 5MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 5Mm X 5Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro - 14N9454 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 5Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro
14N9454
Led, Green, 5Mm X 5Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro 14N9454
LED, GREEN, 5MM X 5MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

LED, GREEN, 5MM X 5MM, 3.2MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:3.2mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9454
Product Name Led, Green, 5Mm X 5Mm, 3.2Mcd, 570Nm; Led Color Multicomp Pro
LED Package: 5mm x 5mm
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503C-WAS-CCADB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers