multicomp PRO Led, Amber, 5Mm X 5Mm, 4.5Mcd, 606Nm; Led Color Multicomp Pro MCL293BD

Description
LED, AMBER, 5MM X 5MM, 4.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:4.5mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 5MM X 5MM, 4.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:4.5mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 5Mm X 5Mm, 4.5Mcd, 606Nm; Led Color Multicomp Pro - 14N9453 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 5Mm X 5Mm, 4.5Mcd, 606Nm; Led Color Multicomp Pro
14N9453
Led, Amber, 5Mm X 5Mm, 4.5Mcd, 606Nm; Led Color Multicomp Pro 14N9453
LED, AMBER, 5MM X 5MM, 4.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:4.5mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

LED, AMBER, 5MM X 5MM, 4.5MCD, 606NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:606nm; Luminous Intensity:4.5mcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9453
Product Name Led, Amber, 5Mm X 5Mm, 4.5Mcd, 606Nm; Led Color Multicomp Pro
LED Package: 5mm x 5mm
LED Type Amber
Peak Wavelength 606 nm (6060 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details