multicomp PRO Led, 2Mm X 5Mm, Yellow/green; Led Color Multicomp Pro MCL239YGW

Description
LED, 2MM X 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 2MM X 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 5Mm, Yellow/green; Led Color Multicomp Pro - 14N9451 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Yellow/green; Led Color Multicomp Pro
14N9451
Led, 2Mm X 5Mm, Yellow/green; Led Color Multicomp Pro 14N9451
LED, 2MM X 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes

LED, 2MM X 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 3.2mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9451
Product Name Led, 2Mm X 5Mm, Yellow/green; Led Color Multicomp Pro
LED Type Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details