multicomp PRO Led, 2Mm X 5Mm, Hi-Red/green; Led Color Multicomp Pro MCL239PURGW

Description
LED, 2MM X 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 2MM X 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 5Mm, Hi-Red/green; Led Color Multicomp Pro - 14N9450 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Hi-Red/green; Led Color Multicomp Pro
14N9450
Led, 2Mm X 5Mm, Hi-Red/green; Led Color Multicomp Pro 14N9450
LED, 2MM X 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes

LED, 2MM X 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9450
Product Name Led, 2Mm X 5Mm, Hi-Red/green; Led Color Multicomp Pro
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details