multicomp PRO Led, 2Mm X 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro MCL236PURGW

Description
LED, 2MM X 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd RoHS Compliant: Yes
Datasheet
Description
LED, 2MM X 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro - 14N9447 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro
14N9447
Led, 2Mm X 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro 14N9447
LED, 2MM X 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd RoHS Compliant: Yes

LED, 2MM X 5MM, AC, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 10mA; Luminous Intensity / Color:R 12mcd, G 3.1mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9447
Product Name Led, 2Mm X 5Mm, Ac, Hi-Red/green; Led Color Multicomp Pro
LED Package: 2mm x 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 8106705P - RS Components, Ltd.
Specs
Forward Voltage 4 volts
Number of Array Elements 1
View Details
2 suppliers