multicomp PRO Led, 2Mm X 5Mm, Ac, Orange/green; Led Color Multicomp Pro MCL236AGW

Description
LED, 2MM X 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd RoHS Compliant: Yes
Description
LED, 2MM X 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 5Mm, Ac, Orange/green; Led Color Multicomp Pro - 14N9446 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Ac, Orange/green; Led Color Multicomp Pro
14N9446
Led, 2Mm X 5Mm, Ac, Orange/green; Led Color Multicomp Pro 14N9446
LED, 2MM X 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd RoHS Compliant: Yes

LED, 2MM X 5MM, AC, ORANGE/GREEN; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 3.2mcd, G 3.1mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9446
Product Name Led, 2Mm X 5Mm, Ac, Orange/green; Led Color Multicomp Pro
LED Type Orange; Green; Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details