multicomp PRO Led, Red, 2Mm, 25Mcd, 643Nm; Led Color Multicomp Pro MCL223SRD

Description
LED, RED, 2MM, 25MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:25mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2MM, 25MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:25mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2Mm, 25Mcd, 643Nm; Led Color Multicomp Pro - 14N9444 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 25Mcd, 643Nm; Led Color Multicomp Pro
14N9444
Led, Red, 2Mm, 25Mcd, 643Nm; Led Color Multicomp Pro 14N9444
LED, RED, 2MM, 25MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:25mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 2MM, 25MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:25mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9444
Product Name Led, Red, 2Mm, 25Mcd, 643Nm; Led Color Multicomp Pro
LED Package: 2mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Chip LED with reflector - SML-011YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details