multicomp PRO Led, Red, 2Mm, 7.8Mcd, 625Nm; Led Color Multicomp Pro MCL223MD

Description
LED, RED, 2MM, 7.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:7.8mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2MM, 7.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:7.8mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2Mm, 7.8Mcd, 625Nm; Led Color Multicomp Pro - 14N9442 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 7.8Mcd, 625Nm; Led Color Multicomp Pro
14N9442
Led, Red, 2Mm, 7.8Mcd, 625Nm; Led Color Multicomp Pro 14N9442
LED, RED, 2MM, 7.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:7.8mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, RED, 2MM, 7.8MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:7.8mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9442
Product Name Led, Red, 2Mm, 7.8Mcd, 625Nm; Led Color Multicomp Pro
LED Package: 2mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details