multicomp PRO Led, Green, 2Mm, 7Mcd, 570Nm; Led Color Multicomp Pro MCL223GD

Description
LED, GREEN, 2MM, 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2MM, 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2Mm, 7Mcd, 570Nm; Led Color Multicomp Pro - 14N9441 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 7Mcd, 570Nm; Led Color Multicomp Pro
14N9441
Led, Green, 2Mm, 7Mcd, 570Nm; Led Color Multicomp Pro 14N9441
LED, GREEN, 2MM, 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 2MM, 7MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9441
Product Name Led, Green, 2Mm, 7Mcd, 570Nm; Led Color Multicomp Pro
LED Package: 2mm
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details