multicomp PRO Led, Amber, 2Mm, 7.5Mcd, 608Nm; Led Color Multicomp Pro MCL223BD

Description
LED, AMBER, 2MM, 7.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:7.5mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 2MM, 7.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:7.5mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 2Mm, 7.5Mcd, 608Nm; Led Color Multicomp Pro - 14N9440 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2Mm, 7.5Mcd, 608Nm; Led Color Multicomp Pro
14N9440
Led, Amber, 2Mm, 7.5Mcd, 608Nm; Led Color Multicomp Pro 14N9440
LED, AMBER, 2MM, 7.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:7.5mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, AMBER, 2MM, 7.5MCD, 608NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:608nm; Luminous Intensity:7.5mcd; Viewing Angle:76°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9440
Product Name Led, Amber, 2Mm, 7.5Mcd, 608Nm; Led Color Multicomp Pro
LED Package: 2mm
LED Type Amber
Peak Wavelength 608 nm (6080 Å)
Viewing Angle 76 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details