multicomp PRO Led, Orange, 2Mm, 8Mcd, 625Nm; Led Color Multicomp Pro MCL223AD

Description
LED, ORANGE, 2MM, 8MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 2MM, 8MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 2Mm, 8Mcd, 625Nm; Led Color Multicomp Pro - 14N9439 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2Mm, 8Mcd, 625Nm; Led Color Multicomp Pro
14N9439
Led, Orange, 2Mm, 8Mcd, 625Nm; Led Color Multicomp Pro 14N9439
LED, ORANGE, 2MM, 8MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ORANGE, 2MM, 8MCD, 625NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9439
Product Name Led, Orange, 2Mm, 8Mcd, 625Nm; Led Color Multicomp Pro
LED Package: 2mm
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details