multicomp PRO Led, 10Mm, Red, 6Cd, 655Nm, Th; Led Colour Multicomp Pro MCL103RHC

Description
LED, 10MM, RED, 6CD, 655NM, TH; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:10mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:655nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet
Description
LED, 10MM, RED, 6CD, 655NM, TH; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:10mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:655nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 10Mm, Red, 6Cd, 655Nm, Th; Led Colour Multicomp Pro - 50AC5691 - Newark, An Avnet Company
Chicago, IL, United States
Led, 10Mm, Red, 6Cd, 655Nm, Th; Led Colour Multicomp Pro
50AC5691
Led, 10Mm, Red, 6Cd, 655Nm, Th; Led Colour Multicomp Pro 50AC5691
LED, 10MM, RED, 6CD, 655NM, TH; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:10mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:655nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 10MM, RED, 6CD, 655NM, TH; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:10mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:655nm; Luminous Intensity:6cd; Viewing Angle:20°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC5691
Product Name Led, 10Mm, Red, 6Cd, 655Nm, Th; Led Colour Multicomp Pro
LED Type Red
Peak Wavelength 655 nm (6550 Å)
Viewing Angle 20 degrees
Luminous Intensity 6000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3EC8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details