multicomp PRO Led, 5Mm, Yellow/green; Led Color Multicomp Pro MCL059YGW

Description
LED, 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Yellow/green; Led Color Multicomp Pro - 14N9438 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow/green; Led Color Multicomp Pro
14N9438
Led, 5Mm, Yellow/green; Led Color Multicomp Pro 14N9438
LED, 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 15mcd, G 14mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9438
Product Name Led, 5Mm, Yellow/green; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 1624141 - RS Components, Ltd.
Specs
LED Package: 5.8 (dia.) x 8.8mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers