multicomp PRO Through-Hole 20mA Light Pipe MCL059YGW

Description
MULTICOMP MCL059YGW LED, Green, Yellow, Through Hole, T-1 3/4 (5mm), 45 , Round, Y 20mA, G 20mA Product overview: MCL059YGW from Multicomp is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-MCL059YGW can be used for catalog matching and distributor lookup.
Request a Quote
Description
MULTICOMP MCL059YGW LED, Green, Yellow, Through Hole, T-1 3/4 (5mm), 45 , Round, Y 20mA, G 20mA Product overview: MCL059YGW from Multicomp is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-MCL059YGW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 20mA Light Pipe - 102-MCL059YGW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 20mA Light Pipe
102-MCL059YGW
Through-Hole 20mA Light Pipe 102-MCL059YGW
MULTICOMP MCL059YGW LED, Green, Yellow, Through Hole, T-1 3/4 (5mm), 45 , Round, Y 20mA, G 20mA Product overview: MCL059YGW from Multicomp is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-MCL059YGW can be used for catalog matching and distributor lookup.

MULTICOMP MCL059YGW LED, Green, Yellow, Through Hole, T-1 3/4 (5mm), 45 , Round, Y 20mA, G 20mA Product overview: MCL059YGW from Multicomp is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, Through-Hole, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-MCL059YGW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Light Guides
Product Number 102-MCL059YGW
Product Name Through-Hole 20mA Light Pipe
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details