multicomp PRO Led, 5Mm, Hi-Red/green; Led Color Multicomp Pro MCL059PURGW

Description
LED, 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Hi-Red/green; Led Color Multicomp Pro - 14N9437 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Hi-Red/green; Led Color Multicomp Pro
14N9437
Led, 5Mm, Hi-Red/green; Led Color Multicomp Pro 14N9437
LED, 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes

LED, 5MM, HI-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 16mcd, G 15mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14N9437
Product Name Led, 5Mm, Hi-Red/green; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-ABN-CX0Y0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers